EN
  • EN
  • DE

LM3430SD

Part No LM3430SD
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169072-LM3430SD
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Voltage - Supply (Max) 40V
Applications Backlight
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LM3430SD CAD Model

Description

The LM3430SD from Texas Instruments is a highly integrated, efficient, and versatile LED driver capable of delivering precise current control to light-emitting diodes (LEDs). This device is designed to meet the rigorous demands of high-brightness and high-power LED applications, making it an ideal choice for a wide range of lighting solutions including architectural, display backlighting, and general illumination.

Key Features

  • Adjustable Current Control: The LM3430SD allows for adjustable output current, enabling precise control over the brightness of the connected LEDs. This feature is crucial for applications that require variable light output or energy-saving capabilities through dimming.
  • High Efficiency: With its integrated synchronous rectification and low dropout operation, this LED driver maximizes efficiency, which is essential for reducing heat and increasing the lifespan of the lighting system.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and ensuring compatibility with different LED configurations.
  • Thermal Protection: The LM3430SD is equipped with thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to excessive heat.
  • Compact Size: Housed in a small package, the LM3430SD is suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the LM3430SD makes it suitable for a variety of applications, including:

  • General LED lighting
  • Automotive interior and exterior lighting
  • LED display backlighting
  • Portable and battery-powered lighting
  • Architectural detail and contour lighting

Technical Specifications

The LM3430SD is packed with several technical features that ensure optimal performance in a range of LED driving scenarios:

  • Integrated 1.5A MOSFET
  • Programmable switching frequency
  • Precision reference voltage for tight current regulation
  • Support for analog and PWM dimming methods
  • Overvoltage protection

In conclusion, the LM3430SD from Texas Instruments is a compact, efficient, and reliable solution for driving high-power LEDs. Its advanced features and flexibility make it a top choice for designers looking to create sophisticated LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess