EN
  • EN
  • DE

LM3430SDX/NOPB

Part No LM3430SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 40V
Frequency 2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-WSON (3x3)
Win Source Part Number 140606-LM3430SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3430SDX/NOPB CAD Model

Description

The LM3430SDX/NOPB is a high performance product from Texas Instruments (TI), a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Type: adaptive constant on-time DC/DC buck (step-down) constant current controller designed to drive high brightness LEDs
  • Input voltage range: 6V to 75V
  • Can drive: up to 10 LEDs in series
  • Incorporates: a high-side current sense
  • Features: thermal shutdown protection
  • Features: under-voltage lockout (UVLO) feature
  • Package: 8-pin WSON

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess