EN
  • EN
  • DE

LM3502SQ-16/NOPB

Part No LM3502SQ-16/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Step-Up Converter for White LED Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 16V
Output Current per Channel 400mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1198953-LM3502SQ-16/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM3502
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3502SQ-16/NOPB CAD Model

Description

The LM3502SQ-16/NOPB is a high-performance, adjustable output, step-up DC/DC converter designed by Texas Instruments. This integrated circuit is specifically engineered to drive white LEDs with a constant current, making it an ideal choice for portable devices such as mobile phones, PDAs, and other handheld devices that utilize LED backlighting for their displays.

Key Features

  • Adjustable Output Voltage: The device allows for a wide range of output voltages, providing flexibility in the design of LED lighting solutions.
  • High Efficiency: With its integrated 0.5A, 40V power MOSFET, the LM3502SQ-16/NOPB offers high efficiency, which is crucial for battery-powered applications.
  • Constant Current Regulation: It ensures uniform brightness by delivering a consistent current to the LEDs, enhancing the visual experience for the end-user.
  • Small Footprint: The device comes in a compact 10-pin WSON package, enabling designers to minimize PCB space and reduce overall design size.
  • Thermal Protection: It features built-in thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LM3502SQ-16/NOPB is versatile and can be used in a variety of applications. Its primary use is in driving white LEDs for backlighting in portable devices. Additionally, it can be utilized in general LED lighting and signage where constant current source is required.

Product Quality and Reliability

As with all Texas Instruments products, the LM3502SQ-16/NOPB is manufactured to high standards of quality and reliability. The "NOPB" suffix indicates that this product is offered in an eco-friendly "No Lead" package. This component is also RoHS compliant, meeting the requirements for hazardous substance restrictions.

Conclusion

The LM3502SQ-16/NOPB from Texas Instruments is a highly efficient and reliable solution for LED backlighting in portable devices. With its adjustable output voltage, high efficiency, and constant current regulation, this step-up DC/DC converter is an excellent choice for designers looking to create compact and energy-efficient lighting solutions.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7735 $52.6965
44+ $2.2757 $100.1308
69+ $2.2045 $152.1105
94+ $2.1334 $200.5396
122+ $2.0623 $251.6006
163+ $1.8490 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess