EN
  • EN
  • DE

LM3509SDE

Part No LM3509SDE
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827779-LM3509SDE
Ultra Librarian 3D Model Ultra Librarian LM3509SDE CAD Model

Description

Introducing the LM3509SDE from Texas Instruments

The LM3509SDE is a versatile and efficient LED driver designed by Texas Instruments (TI), tailored for driving white LEDs in portable devices. This innovative product is an integral component for applications requiring backlighting in medium-sized LCD displays found in smartphones, tablets, and other handheld electronics.

At the heart of the LM3509SDE is a fixed-frequency, step-up DC/DC converter with an integrated 1.6A, 40V MOSFET. This enables the device to drive up to 10 LEDs in series, providing consistent brightness and enhancing the user experience of the display. The inclusion of an internal Schottky diode in the package further streamlines the design, reducing external component count and saving valuable PCB space.

Texas Instruments has equipped the LM3509SDE with two independently controlled LED current sinks, which can be programmed via an I2C-compatible interface. This allows for precise adjustment of brightness levels and enables advanced features such as ambient light sensing and PWM dimming. With an impressive 90% efficiency and a wide input voltage range of 2.7V to 5.5V, the LM3509SDE is optimized for battery-powered applications, ensuring minimal power consumption and prolonged battery life.

The LM3509SDE also boasts an array of protective features to ensure reliable operation. These include over-voltage protection, over-temperature protection, and a thermal shutdown mechanism. Additionally, the device comes in a compact 14-pin WSON package, making it ideal for space-constrained applications.

For design flexibility, the LM3509SDE supports both analog and PWM dimming methods. Designers can leverage these features to create adaptive lighting solutions that respond to user preferences or environmental conditions. With its robust design and comprehensive feature set, the LM3509SDE from Texas Instruments stands as a top choice for engineers looking to enhance the visual performance of portable devices while maintaining power efficiency.

Overall, the LM3509SDE represents TI's commitment to innovation and quality in the field of power management solutions, delivering the performance and reliability that modern portable electronics demand.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2403 $51.5269
48+ $2.0986 $100.7328
74+ $2.0277 $150.0498
107+ $1.8859 $201.7913
138+ $1.8150 $250.4700
173+ $1.7441 $301.7293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,480 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess