EN
  • EN
  • DE

LM350AT/NOPB

Part No LM350AT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 33V
Output Current 3A
PSRR 86dB to 65dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1053879-LM350AT/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM350AT/NOPB CAD Model

Description

Product Overview: LM350AT/NOPB

The LM350AT/NOPB is a versatile and high-performance adjustable voltage regulator crafted by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to offer a robust and reliable voltage regulation feature for a wide array of applications. Its flexibility and precision make it a preferred choice for designers and engineers looking to create stable and efficient power supply units.

Key Features

  • Adjustable Output Voltage: The LM350AT/NOPB provides an adjustable output voltage range from 1.2V to 33V, allowing for a high degree of customization to meet specific circuit requirements.
  • Output Current Capability: It can deliver an impressive output current of up to 3A, which makes it suitable for powering a diverse range of devices and components.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat, ensuring long-term reliability and performance.
  • Current Limiting: A current limiting feature is integrated into the design, providing additional protection against overcurrent conditions that could potentially harm the power supply or the load.
  • Safe Area Protection: The LM350AT/NOPB is equipped with safe area protection, which helps to prevent the regulator from operating in an unsafe operating area, thus ensuring the safety of the device and the overall system.

Applications

The LM350AT/NOPB is an excellent choice for a variety of applications including, but not limited to:

  • Linear power supplies
  • Battery chargers
  • Graphics cards
  • Motor control systems
  • Reference voltage sources

Quality and Reliability

The NOPB designation indicates that this product is lead-free (No Lead), which aligns with environmental standards and regulations, making it suitable for eco-friendly projects and applications. Texas Instruments is known for its commitment to quality, and the LM350AT/NOPB is no exception, providing reliable performance in a wide range of operating conditions.

Whether you're designing a sophisticated industrial system or a simple DIY project, the LM350AT/NOPB adjustable voltage regulator from Texas Instruments is a dependable choice that combines versatility with performance, ensuring your power supply needs are met with precision and efficiency.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess