EN
  • EN
  • DE

LM3530UMX

Part No LM3530UMX
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827782-LM3530UMX
Ultra Librarian 3D Model Ultra Librarian LM3530UMX CAD Model

Description

Product Overview: Texas Instruments LM3530UMX

The LM3530UMX from Texas Instruments is a high-performance, system-load sharing and white LED driver designed for backlight applications. This integrated circuit (IC) is optimized for enhancing the visual experience on portable devices with LED backlit screens, such as smartphones, tablets, and laptops.

This LED driver is capable of driving up to 30mA per channel across its output channels, providing consistent brightness and improving the overall efficiency of the backlight system. The LM3530UMX employs an adaptive mode-switching boost regulator that operates in either asynchronous or synchronous mode, which allows for high efficiency over the entire input voltage range.

The device is equipped with a Content Adaptive Brightness Control (CABC) feature that dynamically adjusts the backlight brightness in response to the displayed content, thereby reducing power consumption and extending battery life in portable applications. Furthermore, the LM3530UMX supports both pulse width modulation (PWM) and ambient light sensing (ALS) inputs, allowing for precise control over the backlighting intensity.

For ease of integration, the LM3530UMX comes in a compact, 14-pin micro SMD package, making it suitable for space-constrained applications. It operates over a wide input voltage range from 2.7V to 5.5V, which makes it compatible with a variety of power sources, including single-cell lithium-ion batteries.

Safety features are also embedded in the LM3530UMX, including over-voltage, over-temperature, and LED open/short circuit protection, ensuring reliable operation under various conditions. The device also includes a soft-start mechanism to minimize inrush current during startup, contributing to the system's stability.

With its advanced feature set, the LM3530UMX from Texas Instruments stands out as a versatile and efficient solution for driving high-brightness LEDs in portable device backlights. Its power-saving features and compact form factor make it an ideal choice for designers looking to enhance display performance while maintaining power efficiency in their products.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9504 $50.7104
63+ $1.6004 $100.8252
97+ $1.5504 $150.3888
134+ $1.5004 $201.0536
173+ $1.4503 $250.9019
231+ $1.3003 $300.3693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess