EN
  • EN
  • DE

LM35AH

Part No LM35AH
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 150°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Testing Conditions 25°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 019172-LM35AH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian LM35AH CAD Model

Description

The LM35AH is a high-performance temperature sensor product from the globally renowned technology company, Texas Instruments.

  • Output: 10mV per degree Celsius temperature change
  • Accuracy: ±0.5°C @ room temperature and ±0.75°C over a full -55°C to 150°C temperature range
  • Power Supply Range: 4V to 30V
  • Current Draw: Approximately 60µA
  • Calibration: Directly in Celsius (Centigrade)
  • Scale Factor: Linear + 10.0 mV/°C
  • Package: TO-46 metal can

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2010 $86.4020
3+ $35.4470 $106.3410
5+ $34.3393 $171.6965
7+ $33.2316 $232.6212
8+ $32.1239 $256.9912
11+ $28.8007 $316.8077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 988 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess