EN
  • EN
  • DE

LM3674MF-1.8EV

Part No LM3674MF-1.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 600mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3674
Win Source Part Number 778990-LM3674MF-1.8EV
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LM3674
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3674MF-1.8EV CAD Model

Description

The LM3674MF-1.8EV from Texas Instruments is a highly efficient, space-conscious step-down DC/DC converter designed for a variety of applications. This device is part of the LM3674 series, which is known for its exceptional performance in power management tasks.

Key Features

  • Output Voltage: The LM3674MF-1.8EV provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits.
  • High Efficiency: With an advanced switching regulator, it offers high efficiency across a wide range of load currents, making it suitable for battery-powered devices.
  • Load Current: The device supports up to 600mA of load current, catering to modern electronic devices that require stable power delivery.
  • Small Footprint: The micro SMD package is compact, saving valuable board space in densely packed designs.
  • Low Quiescent Current: It has a low quiescent current which enhances its suitability for battery-operated devices by prolonging battery life.
  • Adjustable Switching Frequency: The switching frequency can be adjusted via external components, allowing designers to optimize the converter for specific applications.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures protection against overheating, enhancing the reliability of the device.

Applications

The LM3674MF-1.8EV is versatile and can be used in various electronic products, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless LAN and Bluetooth devices
  • Portable Media Players
  • GPS Receivers

Support & Resources

For engineers and designers, Texas Instruments provides extensive support through datasheets, application notes, and design tools. These resources help streamline the design process, from initial concept to final product implementation. The LM3674MF-1.8EV is also supported by the Texas Instruments EVM (Evaluation Module), which allows for easy testing and prototyping.

With its blend of power efficiency, compact size, and robust protection features, the LM3674MF-1.8EV is an excellent choice for powering the next generation of portable devices.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess