EN
  • EN
  • DE

LM3686TLE-AADW/NOPB

Part No LM3686TLE-AADW/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LDO SYNC 12USMD / STEP-DOWN DC-DC CONVERTER WITH INTEGRATED LOW DROPOUT REGULATOR AND STARTUP MODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 1.8V, 600mA
Voltage/Current - Output 2 1.2V, 350mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 778995-LM3686TLE-AADW/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3686
Introduction Date August 04, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3686TLE-AADW/NOPB CAD Model

Description

The LM3686TLE-AADW/NOPB is a dual output, fast response, high-accuracy integrated power solution from Texas Instruments. Designed to meet the rigorous power management requirements of modern portable devices, this compact power management integrated circuit (PMIC) offers two high-efficiency step-down DC-DC converters in a single package.

Key Features

  • Integrated Dual Channel: The LM3686TLE-AADW/NOPB features two independent step-down voltage regulators that can supply up to 600mA (Channel 1) and 400mA (Channel 2) of output current, respectively.
  • High Efficiency: With a switching frequency of 2MHz, this device allows for the use of tiny surface-mount inductors and capacitors, resulting in a small overall footprint and reduced noise susceptibility.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to meet the specific needs of the application, ensuring compatibility with a wide range of devices.
  • Low Quiescent Current: The low quiescent current of the LM3686TLE-AADW/NOPB helps prolong battery life in portable applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of the application.

Applications

The LM3686TLE-AADW/NOPB is ideal for a variety of portable devices where efficient power management is crucial. These applications include but are not limited to:

  • Smartphones and Tablets
  • Wireless Modems and Routers
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras and Camcorders

Environmental & Quality Certifications

The LM3686TLE-AADW/NOPB is available in a lead-free, environmentally friendly package and is compliant with RoHS standards. It is also part of Texas Instruments' NOPB (No Lead (Pb)) series of products, indicating a commitment to reducing environmental impact.

Conclusion

With its dual-channel configuration, high efficiency, and adjustable output, the LM3686TLE-AADW/NOPB from Texas Instruments is a versatile and dependable choice for designers looking to optimize power management in compact, battery-powered devices.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess