EN
  • EN
  • DE

LM3710XNMM450NOPB

Part No LM3710XNMM450NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC Mpu Supervisor 4.50V 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 4.52 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.48 V
Min Supply Voltage 1 V
Mount Surface Mount
Nominal Supply Current 50 µA
Number of Elements 1
Number of Pins 10
Number of Voltages Monitored 1
Packaging Tape and Reel
Reset Active Low
Reset Timeout 1 ms
RoHS Compliant
Threshold Voltage 4.5 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 1015185-LM3710XNMM450NOPB
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3710XNMM450NOPB CAD Model

Description

The LM3710XNMM-450NOPB is a sophisticated microprocessor supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Texas Instruments, this device ensures reliable operation and protection for microprocessors, microcontrollers, and other digital systems.

Key Features

  • Voltage Monitoring: The LM3710XNMM-450NOPB actively monitors the system voltage and provides a reset signal to the host processor whenever it detects an out-of-tolerance condition, ensuring the system initializes in a known state.
  • Reset Timeout: It comes with a programmable delay for the reset signal, which can be set by external capacitors, allowing designers to customize the reset timing to match specific system requirements.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications that require robust performance under varying environmental conditions.
  • Power Supply Range: This supervisory circuit supports a broad range of supply voltages, enhancing its versatility for use in a variety of digital systems.
  • Form Factor: Packaged in an 8-pin VSSOP, the LM3710XNMM-450NOPB is compact and suitable for space-constrained applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in regions with strict RoHS regulations.

Applications

The LM3710XNMM-450NOPB is designed to be used in a wide array of applications where reliable system operation is critical. These applications include:

  • Computers and Servers
  • Embedded Systems
  • Networking Equipment
  • Portable/Battery-Powered Devices
  • Industrial Control Systems

With its robust feature set and Texas Instruments' reputation for quality, the LM3710XNMM-450NOPB is an excellent choice for designers looking to enhance the reliability and safety of their digital systems.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess