EN
  • EN
  • DE

HFJ11-1G01E-L12RL

Part No HFJ11-1G01E-L12RL
Manufacturer Halo Electronics Inc
Catalog Modular Connectors
Description Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 10 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Contact Material Gold
Depth 21.59 mm
Gender Female
Height 15.8496 mm
Lead Free Contains Lead
Length 15.88 mm
Maximum Operating Temperature 70 °C
Manufacturer Package Identifier HFJ11-1G01E-L12RL
Min Operating Temperature 0 °C
Mount Through Hole
Number of Contacts 8
Number of Ports 1
Number of Positions Loaded 8
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Width 15.88 mm
Win Source Part Number 1008617-HFJ11-1G01E-L12RL
Categories Modular Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G01E-L12RL CAD Model

Description

The HFJ11-1G01E-L12RL is a modular connector manufactured by Halo Electronics Inc.

  • Pitch: 2.54 mm
  • Positions Loaded: 8
  • Termination: Solder
  • Contact Material: Gold
  • Gender: Female
  • Orientation: Right Angle
  • Height: 15.8496 mm
  • Width: 15.88 mm
  • Length: 15.88 mm

You May Also Be Interested in

Molex, LLC
MODJACK RA LOPRO 50 AU INV W/SHI / Jack Modular Connector
Lowest to $3.0190
Molex, LLC
Conn Modular Jack RCP 64 POS 1.02mm Solder RA Thru-Hole 112 Terminal 8 Port Cat 5/Cat 5e Tray
Need more? Email Us
Molex, LLC
Modular Jack, Right-Angle, Low Profile, 4/4
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $69.1880
Molex, LLC
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Box/Tray
Lowest to $0.5821
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Lowest to $8.5174
Molex, LLC
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port Cat 3 Box/Package/Tray
Lowest to $1.4797
Molex, LLC
Conn RJ-11 RCP 12 POS 2.04mm Solder RA Thru-Hole 12 Terminal 2 Port Cat 3 Tray
Lowest to $0.8602
Amphenol
CONN MOD JACK 8P8C R/A UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Lowest to $1.2445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess