EN
  • EN
  • DE
  • IT

6368011-4

Part No 6368011-4
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A SHIELDED  /  Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 2
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Green, Orange - Green, Orange
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polybutylene Terephthalate (PBT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6368011
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names -6368011-4-SI,63680114
Standard Package 45
Win Source Part Number 1027699-6368011-4
Ultra Librarian 3D Model Ultra Librarian 6368011-4 CAD Model

Description

This shielded, EMI finger jack connector is perfect for use in modular connectors.

  • Product Name: Shielded, EMI Finger Jack Connector
  • Application: Modular Connectors
  • Orientation: 90-degree angle
  • Rows: Two
  • Positions/Contacts: Eight
  • Connection: Ethernet
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Rated For: Cat5
  • LED Colors: Green and Orange
  • Connector Type: Jack
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C
  • Packaging: Tray
  • Standard Package: 45
  • Alternative Parts: 6368011-3, 6368011-1, 5569262-1, 91228-3001, 91228-3002, RJSAE538A026368011-4
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Bel Fuse Inc.
CONN JACK 2PORT 1000 BASE-T PCB
Lowest to $29.5579
Pulse
CONN JACK 1PORT 100 BASE-TX PCB
Lowest to $3.4378
EDAC Inc.
CONN MOD JACK 8P8C VERT SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Lowest to $3.8541
Amphenol
CONN MOD JACK COMBO VERT UNSHLD
Lowest to $5.1187
Wurth Electronics Inc
CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Lowest to $26.1449
949
Keystone Electronics
CONN MOD JACK 8P8C VERT UNSHLD / Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Lowest to $17.9228
TRP Connector B.V.
CONN JACK 1PORT 1000 BASE-T / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T SMD
Need more? Email Us
Molex, LLC
CONN JACK 1PORT 100 BASE-T SMD
Lowest to $20.5362

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4906 $77.4906
2+ $63.5820 $127.1640
3+ $61.5951 $184.7853
4+ $59.6081 $238.4324
5+ $57.6212 $288.1060
7+ $51.6603 $361.6221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess