EN
  • EN
  • DE
  • IT

0480749101

Part No 0480749101
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr Molex, LLC
Series 48074
Package Tape & Reel
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Type Surface Mount
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.524" (13.31mm)
LED Color Green - Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 30.0µin (0.76µm)
Shield Material Brass
Housing Material Thermoplastic
Base Product Number 048074
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856147-0480749101
Ultra Librarian 3D Model Ultra Librarian 0480749101 CAD Model

Description

The 856147-0480749101 modular connector jack with magnetics is a high-quality component designed for use in networking applications.

  • Height Above Board: 0.524" (13.31mm)
  • Orientation: 90° angle (Right)
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • Applications: 10/100 Base-T, AutoMDIX
  • LED: Green-Yellow
  • Standard Package: 100 pcs
  • Contact Finish: Gold
  • Manufacturer: Molex, LLC
  • Product Status: Active

You May Also Be Interested in

EDAC Inc.
CONN MOD JACK 8P8C VERT SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Lowest to $3.8541
WIZnet
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $2.6391
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T SMD
Need more? Email Us
TRP Connector B.V.
CONN JACK 1PORT 1000 BASE-T / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
Pulse
CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Need more? Email Us
Wurth Electronics Inc
CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Lowest to $22.9896
Wurth Electronics Inc
CONN JACK 1PORT 1000 BASE-T PCB
Need more? Email Us
Molex, LLC
CONN JACK 1PORT 100 BASE-T SMD
Lowest to $20.5362
Wurth Electronics Inc
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Lowest to $1.0918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5362 $61.6086
7+ $16.8502 $117.9514
11+ $16.3237 $179.5607
15+ $15.7970 $236.9550
19+ $15.2705 $290.1395
25+ $13.6908 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess