EN
  • EN
  • DE

LM3722EM5X-3.08

Part No LM3722EM5X-3.08
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 3.08V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 071299-LM3722EM5X-3.08
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3722EM5X-3.08 CAD Model

Description

The LM3722EM5X-3.08 is a superior quality product from Texas Instruments, a renowned multinational semiconductor technology company.

  • Threshold Voltage: 3.08V
  • Package: SOT-23
  • Power Supply Monitoring: Yes
  • Manual Reset Input: Yes
  • Reset Timeout Delay: Externally set
  • RESET Output: Active-low, open-drain
  • Quiescent Current: Low

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess