EN
  • EN
  • DE

LM3880MF-1AA/NOPB

Part No LM3880MF-1AA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Simple Power Sequencer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Power Supply Sequencer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 25μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1199245-LM3880MF-1AA/NOPB
Manufacturer Homepage www.ti.com
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless
Ultra Librarian 3D Model Ultra Librarian LM3880MF-1AA/NOPB CAD Model

Description

The LM3880MF-1AA/NOPB is a simple power sequencer offered by Texas Instruments, designed to manage the power-up and power-down sequence of multiple supply voltages in electronic systems. This compact and efficient device ensures that sensitive ICs and processors are powered in the correct order, preventing damage and ensuring system reliability.

Key Features

  • Multiple Voltage Sequencing: Controls up to three different supply voltages, sequencing them in a predetermined order during power-up and power-down.
  • Adjustable Time Delay: Features an externally adjustable time delay, allowing designers to set the timing between the enable signals to suit their specific system requirements.
  • Small Footprint: Comes in a small SOT-23 package, making it ideal for space-constrained applications.
  • Low Power Consumption: Designed for low power consumption, which helps in reducing the overall power budget of the system.
  • Active-Low Enable Inputs: Utilizes active-low enable inputs, providing compatibility with a wide range of control logic levels.
  • Glitch-Free Operation: Ensures smooth and glitch-free transitions between power states, thereby protecting downstream components.

Applications

The LM3880MF-1AA/NOPB is versatile and can be used in various applications, including:

  • Telecommunications
  • Servers and Networking Equipment
  • Consumer Electronics
  • Industrial Systems
  • Portable and Battery-Powered Devices

Quality and Reliability

This product is part of Texas Instruments' range of high-quality components, designed for long-term reliability. The LM3880MF-1AA/NOPB is available in a lead-free, RoHS-compliant package, reflecting TI's commitment to environmental sustainability.

Ordering Information

The part number LM3880MF-1AA/NOPB represents the specific version of this power sequencer, where 'NOPB' indicates that it is a lead-free package. For ordering or to request samples, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0596 $52.9800
120+ $0.8695 $104.3400
180+ $0.8423 $151.6140
250+ $0.8151 $203.7750
320+ $0.7880 $252.1600
425+ $0.7064 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,710 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess