EN
  • EN
  • DE

LM3940LD-3.3/NOPB

Part No LM3940LD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 8WSON / LDO Regulator Pos 3.3V 1A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.2V @ 100mA
Output Current 1A
Operating Supply Current 15mA
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 779017-LM3940LD-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3940
Introduction Date May 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3940LD-3.3/NOPB CAD Model

Description

Product Overview: LM3940LD-3.3/NOPB

The LM3940LD-3.3/NOPB is a highly efficient, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This regulator is specifically engineered to convert a higher input voltage to a lower output voltage with a minimal voltage drop between the input and output, making it ideal for a wide range of applications, including consumer electronics, embedded systems, and portable devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.
  • Input Voltage Range: It operates over an input voltage range from 4.5V to 7V, allowing for versatility in different power supply configurations.
  • Current Capacity: The LM3940LD-3.3/NOPB is capable of delivering up to 1A of continuous output current, sufficient for a variety of moderate power demands.
  • Low Dropout: With its low dropout performance, the device maintains regulation with a minimal difference between the input and output voltages, which is beneficial for battery-powered applications where maximizing efficiency is crucial.
  • Thermal Shutdown and Current Limit: Built-in protection features include thermal shutdown and current limit, safeguarding the device and the system against excessive temperature and current conditions.
  • Package: The regulator is available in a compact, surface-mountable LLP package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM3940LD-3.3/NOPB is a versatile component that can be used in a variety of electronic devices. Some common applications include:

  • Power supply circuits for microcontrollers and digital systems
  • Portable and battery-operated devices
  • Peripheral power supplies for computers and networking equipment
  • Linear power regulators for embedded systems

With its reliable performance and robust protection features, the LM3940LD-3.3/NOPB from Texas Instruments is an excellent choice for designers looking for a stable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess