EN
  • EN
  • DE

LM3S1811-IQC50-C1

Part No LM3S1811-IQC50-C1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, IrDA, LIN, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779034-LM3S1811-IQC50-C1
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1811
Introduction Date October 09, 2009
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S1811-IQC50-C1 CAD Model

Description

The LM3S1811-IQC50-C1 is a high-performance microcontroller from Texas Instruments, designed for industrial and commercial applications that require a robust, low-power, and feature-rich processing unit. This microcontroller is part of the Stellaris® family, which is well-known for its integration of the ARM® Cortex™-M3 processor core, providing users with an optimal balance between performance and power efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, delivering a high level of efficiency and speed for complex computations and control tasks.
  • Memory: Comes with 64 KB of flash memory and 20 KB of SRAM, allowing for ample space for application code and data storage.
  • I/O Ports: Features multiple I/O options including GPIO (General-Purpose Input/Output) pins, which provide flexibility for interfacing with various peripherals and devices.
  • Communication Interfaces: Equipped with a range of communication interfaces such as I2C, SPI, UARTs, and CAN, making it suitable for networking and serial communications within embedded systems.
  • Analog to Digital Converters (ADCs): Integrated with multiple 10-bit ADCs, enabling the microcontroller to convert analog signals to digital, facilitating sensor data processing and control applications.
  • Timer Modules: Includes several 32-bit and 16-bit timers, which are essential for tasks that require precise timing and event counting.
  • Power Management: Designed with power-saving features such as sleep and deep-sleep modes, which help to reduce power consumption during periods of inactivity.
  • Package: Available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), ensuring a small footprint for space-constrained applications.

Applications

The LM3S1811-IQC50-C1 microcontroller is suited for a wide array of applications including but not limited to industrial control systems, factory automation, networked communication devices, and robotics. Its robust set of features and capabilities make it an ideal choice for designers looking for a versatile and reliable microcontroller solution.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S1811-IQC50-C1 microcontroller is built to meet the rigorous standards of industrial-grade components, ensuring reliability and performance in even the most demanding environments.

For more information, datasheets, and technical support, visit the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess