EN
  • EN
  • DE

LM3S1G21-IBZ80-A1

Part No LM3S1G21-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1G21
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342085-LM3S1G21-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1G21-IBZ80-A1 CAD Model

Description

Product Overview: LM3S1G21-IBZ80-A1

The LM3S1G21-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features suitable for a wide range of applications. This advanced microcontroller is part of the Stellaris® family, which is well-known for providing reliable solutions with integrated connectivity options.

Key Features

  • Core: At the heart of the LM3S1G21-IBZ80-A1 lies an ARM® Cortex™-M3 processor core, which offers exceptional computational performance and efficiency. This 32-bit core operates at a frequency of up to 80 MHz, delivering the processing power required for complex tasks and real-time operations.
  • Memory: The device comes with a generous memory configuration, including 256KB of Flash memory for program storage and 64KB of SRAM for efficient data handling. This ensures ample space for application code and efficient operation of advanced algorithms.
  • I/O and Peripherals: A broad range of peripherals is available, including multiple serial communication interfaces such as UART, SPI, I2C, and CAN. The MCU also features PWM outputs, analog-to-digital converters (ADCs), and digital I/O pins, which allow for versatile interfacing with sensors, actuators, and other electronic components.
  • Connectivity: With integrated Ethernet MAC and PHY layers, the LM3S1G21-IBZ80-A1 is well-suited for networked applications, enabling devices to connect to the internet or local networks for data exchange and remote management.
  • Power Management: The MCU incorporates advanced power management features that support multiple power-saving modes, helping to reduce energy consumption and extend the life of battery-powered devices.
  • Package: Encased in an industrial-grade BGA package, the LM3S1G21-IBZ80-A1 is designed for durability and reliable performance even in challenging environmental conditions.

Applications

The LM3S1G21-IBZ80-A1 is a versatile MCU that can be used in a variety of applications, including industrial control systems, networking equipment, home automation, and portable electronics. Its robust feature set also makes it an ideal choice for developing IoT (Internet of Things) devices that require reliable operation, connectivity, and low-power consumption.

With its combination of performance, memory, and integrated features, the LM3S1G21-IBZ80-A1 from Texas Instruments stands out as a comprehensive solution for designers looking to develop sophisticated electronic products with minimal external components.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess