EN
  • EN
  • DE
  • IT

LM3S5737-IQC50-A0T

Part No LM3S5737-IQC50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 138758-LM3S5737-IQC50-A0T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S5737-IQC50-A0T CAD Model

Description

The LM3S5737-IQC50-A0T is a high-performance microcontroller manufactured by Texas Instruments, a renowned global semiconductor company.

  • Processor Core: 50 MHz ARM Cortex-M3
  • Architecture: 32-bit RISC
  • Memory: 256KB flash, 64KB SRAM
  • Peripherals: UART, I2C, SSI, CAN, USB, GPIOs
  • Networking: Integrated Ethernet MAC and PHY
  • Operating Temperature: -40°C to 85°C
  • Voltage Range: 3.0V to 3.6V

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUC7020 EVAL BD / ADuC7020 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess