EN
  • EN
  • DE

LM3S817-IQN50-C2

Part No LM3S817-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S817 Microcontroller | IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 30
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S817
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199422-LM3S817-IQN50-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S817-IQN50-C2 CAD Model

Description

Product Overview: LM3S817-IQN50-C2

The LM3S817-IQN50-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and consumer applications. This MCU is part of the Stellaris® family, known for its robust ARM® Cortex™-M3 processor core, which provides users with powerful computing capabilities along with a rich set of peripherals.

Key Features

  • Core Processor: The LM3S817-IQN50-C2 is built around a 32-bit ARM Cortex-M3 processor, which operates at a maximum frequency of 50 MHz. This core provides the computational horsepower necessary for complex tasks and supports Thumb®-2 instruction set for improved code density.
  • Memory: It includes 64 KB of flash memory and 16 KB of SRAM, ensuring ample space for program storage and efficient run-time data handling.
  • Communication Peripherals: This MCU boasts a variety of communication interfaces, including one Synchronous Serial Interface (SSI), two UARTs, and an I2C™ interface, making it highly versatile for serial communication needs.
  • Digital and Analog Features: The device comes equipped with a range of digital and analog peripherals such as GPIOs, timers, PWM outputs, and an analog-to-digital converter (ADC) with 10 channels, enhancing its utility in control and sensing applications.
  • Package: Housed in a compact 48-pin LQFP (Low-Profile Quad Flat Package), the LM3S817-IQN50-C2 is suitable for space-constrained applications.
  • Power Management: With an integrated power-on reset and brown-out reset, the MCU ensures reliable operation under varying power conditions. It also supports multiple power-saving modes, which are crucial for battery-powered or energy-efficient designs.
  • Temperature Range: The device is specified for an industrial temperature range, making it robust for use in challenging environmental conditions.

Applications

The LM3S817-IQN50-C2 is ideal for a diverse set of applications, including but not limited to automation, control systems, point-of-sale machines, medical equipment, and network appliances. Its rich feature set and high level of integration make it a go-to choice for designers looking to optimize performance while minimizing footprint and power consumption.

Overall, the LM3S817-IQN50-C2 from Texas Instruments represents a blend of performance, versatility, and reliability, making it a valuable component in any embedded system designer's toolkit.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess