EN
  • EN
  • DE

LM3S8970-IBZ50-A2

Part No LM3S8970-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8970 Microcontroller | IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S8970
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199429-LM3S8970-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8970-IBZ50-A2 CAD Model

Description

Product Overview: LM3S8970-IBZ50-A2

The LM3S8970-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features tailored to meet the demands of a wide range of industrial applications. This MCU is part of the Stellaris® family, which is well-known for providing designers with a perfect balance between speed, power efficiency, and reliability.

Key Features:

  • Core: At the heart of the LM3S8970-IBZ50-A2 lies an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This core is designed to deliver exceptional computational performance while maintaining a low-power footprint, making it ideal for power-sensitive applications.
  • Memory: The device comes equipped with a substantial memory capacity, including 256KB of Flash memory and 64KB of SRAM. This generous memory allocation allows for complex applications and software stacks to be accommodated within the MCU.
  • I/O and Peripherals: The MCU boasts an extensive array of peripherals, including GPIOs, timers, PWM outputs, analog-to-digital converters (ADCs), UARTs, I2C, SPI, CAN, and more. These peripherals provide the flexibility needed to interface with a variety of external components and modules.
  • Connectivity: With integrated Ethernet MAC and PHY, the LM3S8970-IBZ50-A2 is well-suited for networked applications, enabling devices to communicate efficiently over local or wide area networks.
  • Power Management: The MCU features advanced power management capabilities that allow for dynamic power scaling and reduced power consumption during idle or low-activity periods, which is crucial for extending the battery life of portable devices.
  • Industrial Temperature Range: It is designed to operate reliably in extreme environments, with an industrial temperature range of -40°C to 85°C, ensuring stable performance in harsh conditions.
  • Packaging: The device is available in a 108-BGA (Ball Grid Array) package, providing a compact footprint for space-constrained applications.

Applications:

The LM3S8970-IBZ50-A2 is suitable for a variety of industrial and commercial applications, including automation and control systems, networking equipment, point-of-sale terminals, and medical devices. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated systems requiring reliable operation and connectivity.

Overall, the LM3S8970-IBZ50-A2 from Texas Instruments is a powerful and reliable MCU that offers a rich set of features to support complex and connected embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1505 $55.3545
20+ $5.0466 $100.9320
31+ $4.8889 $151.5559
43+ $4.7312 $203.4416
55+ $4.5735 $251.5425
74+ $4.1004 $303.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess