EN
  • EN
  • DE

LM4040BIM3X-5.0

Part No LM4040BIM3X-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199475-LM4040BIM3X-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3X-5.0 CAD Model

Description

Product Overview: LM4040BIM3X-5.0 Precision Voltage Reference

The LM4040BIM3X-5.0 is a high-precision, shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This voltage reference device offers a fixed reverse-breakdown voltage of 5.0V with a tight tolerance. It is designed for ease of use and minimal external components, making it ideal for power-sensitive applications.

Key Features

  • Output Voltage: Precisely regulated 5.0V output with an impressive accuracy of ±0.1% (A grade) at 25°C.
  • Temperature Coefficient: Low temperature coefficient of 100 ppm/°C (max) over the entire operating temperature range, ensuring reliable performance under varying conditions.
  • Low Dynamic Impedance: The device maintains a low dynamic impedance of 0.6Ω, which enhances its stability and response to load changes.
  • Wide Operating Current: Supports an operating current range between 45 µA to 15 mA, catering to a broad spectrum of applications.
  • Extended Temperature Range: Operates effectively over an industrial temperature range of −40°C to 85°C.

Applications

The LM4040BIM3X-5.0 is versatile and can be used in various applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and process control
  • Energy management
  • Automotive electronics

Package and Quality

The device is offered in a compact SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the LM4040BIM3X-5.0 is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry, and it is RoHS compliant, catering to environmentally conscious designs.

Conclusion

With its high accuracy, stability, and low power consumption, the LM4040BIM3X-5.0 from Texas Instruments stands out as a reliable voltage reference source for precision electronics. Whether for industrial, automotive, or portable applications, this voltage reference ensures consistent performance and ease of integration into your design.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2330 $55.4850
100+ $1.0117 $101.1700
155+ $0.9801 $151.9155
215+ $0.9485 $203.9275
275+ $0.9169 $252.1475
365+ $0.8220 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess