EN
  • EN
  • DE

LM4040BIZ-10.0/NOPB

Part No LM4040BIZ-10.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 103μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1054248-LM4040BIZ-10.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040BIZ-10.0/NOPB CAD Model

Description

Product Overview: LM4040BIZ-10.0/NOPB

The LM4040BIZ-10.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed reverse breakdown voltage of 10.0V with a tight 0.1% tolerance, ensuring consistent performance and reliability for a wide range of applications.

Encased in a TO-92 package, the LM4040BIZ-10.0/NOPB is engineered to be a versatile solution for portable and battery-powered electronics due to its low dynamic impedance and a wide operating current range. With a minimum operating current of 60µA and a maximum of 15mA, this voltage reference can adapt to various conditions while maintaining stability.

The device boasts an impressive temperature coefficient, typically 20ppm/°C in the -40°C to +85°C temperature range, making it suitable for precision applications where temperature variations might otherwise affect performance. This performance is complemented by its extended operating temperature range, which ensures the device can function in diverse environmental conditions.

Key features of the LM4040BIZ-10.0/NOPB include:

  • Fixed 10.0V Output Voltage: A precise voltage reference ideal for calibration and control systems.
  • Low Temperature Coefficient: Ensures minimal voltage variation over temperature changes.
  • Wide Operating Current Range: Suitable for a broad spectrum of power conditions.
  • Low Dynamic Impedance: Provides stable reverse breakdown voltage under varying load conditions.
  • High Precision: With a tolerance of ±0.1%, it guarantees accurate voltage reference for critical applications.

As a "Green" product, the LM4040BIZ-10.0/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This component is also provided with a "NOPB" suffix, indicating that it is supplied in bulk without lead (Pb).

Applications for the LM4040BIZ-10.0/NOPB are diverse and include but are not limited to power supplies, data acquisition systems, instrumentation, and A/D and D/A converters. This reliable voltage reference ensures precision and stability, making it an essential component in the design of high-performance electronic systems.

For designers and engineers looking for a dependable voltage reference that combines precision with versatility, the LM4040BIZ-10.0/NOPB from Texas Instruments is an excellent choice that promises to meet and exceed expectations in a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4942 $52.4130
35+ $2.8671 $100.3485
55+ $2.7775 $152.7625
75+ $2.6879 $201.5925
97+ $2.5983 $252.0351
129+ $2.3295 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 363 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess