EN
  • EN
  • DE

LM4040C41IDBZT

Part No LM4040C41IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054268-LM4040C41IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C41IDBZT CAD Model

Description

The LM4040C41IDBZT from Texas Instruments is a high-quality, precision micropower shunt voltage reference. This robust component offers a fixed reverse breakdown voltage of 4.096V, providing a stable reference for various applications. Designed with advanced technology, the LM4040C41IDBZT ensures excellent stability and minimal dynamic impedance, making it an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Fixed Output Voltage: 4.096V with a precision tolerance of ±0.1% at 25°C.
  • Temperature Coefficient: Boasting a low temperature coefficient, this device maintains accuracy over a wide temperature range.
  • Low Dynamic Impedance: The LM4040C41IDBZT has a dynamic impedance of 0.6Ω (typical), which contributes to its stable operation under varying load conditions.
  • Wide Operating Current Range: This shunt voltage reference operates from 45μA to 10mA, providing versatility in different circuit configurations.
  • High Stability: With long-term stability and high reliability, this device is suitable for critical applications where precision is paramount.
  • Small Package Size: The device comes in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The LM4040C41IDBZT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Power supplies and battery chargers
  • Automotive electronics
  • Industrial instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4040C41IDBZT is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its combination of precision, stability, and versatility, the LM4040C41IDBZT is a go-to voltage reference for engineers and designers looking for consistent performance and long-term durability.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess