EN
  • EN
  • DE

LM4040C41IDBZTG4

Part No LM4040C41IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23 / V-Ref Precision 4.096V 15mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779125-LM4040C41IDBZTG4
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040C41IDBZTG4 CAD Model

Description

The LM4040C41IDBZTG4 is a high-quality, precision micropower shunt voltage reference from Texas Instruments. This device provides a fixed voltage reference of 4.096 V with an accuracy of ±0.1% at 25°C. It is designed for a wide range of applications, including portable and battery-powered equipment, where power conservation is critical.

With its low dynamic impedance and a wide operating current range of 60µA to 15mA, the LM4040C41IDBZTG4 ensures stable reverse breakdown voltage accuracy over a broad range of operating conditions. This makes it an ideal choice for precision data conversion in systems requiring a stable reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring.

Constructed in a durable SOT-23 package, the LM4040C41IDBZTG4 is robust and suitable for high-density circuit board designs. It offers excellent temperature stability, with a temperature coefficient of only 50 ppm/°C, which contributes to its reliability over the entire industrial temperature range of -40°C to 85°C.

Key features of the LM4040C41IDBZTG4 include:

  • Precision Fixed Voltage Reference: 4.096 V
  • High Accuracy: ±0.1% at 25°C
  • Wide Operating Current Range: 60µA to 15mA
  • Low Dynamic Impedance
  • Excellent Temperature Stability: 50 ppm/°C
  • Industrial Temperature Range: -40°C to 85°C
  • Small SOT-23 Package

This voltage reference is also characterized for both small and large signal stability, making it a versatile component for feedback control loops in various applications. The LM4040C41IDBZTG4's performance is ensured through Texas Instruments' rigorous quality control processes, offering designers a reliable and consistent component for their precision voltage reference needs.

Whether you're working on power-sensitive applications, precision instrumentation, or any system requiring an accurate reference voltage, the LM4040C41IDBZTG4 from Texas Instruments stands out as a solid choice for maintaining system accuracy and stability.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess