EN
  • EN
  • DE

LM4040C50IDBZT

Part No LM4040C50IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054271-LM4040C50IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C50IDBZT CAD Model

Description

Product Overview: LM4040C50IDBZT from Texas Instruments

The LM4040C50IDBZT is a precision micropower shunt voltage reference from Texas Instruments, offering a fixed reverse breakdown voltage of 5.0V with a high accuracy of ±0.1% (B Grade). This high-performance voltage reference is designed to be easy to use and ideal for space-constrained applications, thanks to its small SOT-23 package.

Key Features

  • High Accuracy: The device provides a precise voltage reference with a tolerance of ±0.1% at 25°C for B grade models, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the LM4040C50IDBZT maintains stable output across a wide temperature range.
  • Wide Operating Current Range: It operates over a broad current range of 60 µA to 15 mA, providing flexibility in various applications.
  • Extended Temperature Range: The device is specified for operation from -40°C to +85°C, making it suitable for industrial environments.
  • Small Form Factor: The SOT-23 package is ideal for space-saving designs, allowing for integration into compact circuit boards.

Applications

The LM4040C50IDBZT is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Data acquisition systems
  • Medical instruments
  • Automotive controls
  • Industrial process control systems

Product Benefits

This voltage reference from Texas Instruments is a robust solution for ensuring the stability and accuracy of analog circuits. It provides a stable voltage output that is less affected by variations in supply voltage, load conditions, and temperature. The LM4040C50IDBZT is an ideal choice for designers looking for a reliable, high-precision component to maintain the integrity of their electronic systems.

For more information or to purchase the LM4040C50IDBZT, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8994 $53.9640
140+ $0.7380 $103.3200
210+ $0.7150 $150.1500
290+ $0.6919 $200.6510
375+ $0.6688 $250.8000
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess