EN
  • EN
  • DE

LM4040D10IDBZR

Part No LM4040D10IDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 135μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054297-LM4040D10IDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040D10IDBZR CAD Model

Description

The LM4040D10IDBZR is a precision micro-power shunt voltage reference from Texas Instruments, providing a fixed voltage reference of 10V with an accuracy level suitable for various electronic applications. This high-performance component is designed for ease of use in a wide array of circuits, particularly where stable and precise reference voltage is crucial.

Key Features

  • Precision Voltage: The LM4040D10IDBZR offers a 10V output with a tight accuracy of ±0.1% at 25°C, making it an ideal choice for high-precision needs.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable performance in varying conditions.
  • Wide Operating Current: It operates over a broad current range of 45µA to 10mA, providing versatile usage in different circuit designs without compromising stability.
  • Small Package Size: The device comes in a small SOT-23 package, making it suitable for space-constrained applications without sacrificing performance.
  • Extended Operating Temperature Range: The LM4040D10IDBZR is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring functionality in harsh environments.
  • High Output Impedance: The high impedance of the output ensures minimal loading effects, allowing for more accurate reference voltages in sensitive applications.

Applications

The LM4040D10IDBZR is versatile and can be used in numerous applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Power supplies and battery chargers
  • Medical and scientific instrumentation
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM4040D10IDBZR is manufactured to high standards, ensuring dependable quality and reliability for critical applications that demand precision. Designers can confidently integrate this voltage reference into their systems knowing it meets stringent industry requirements for performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess