EN
  • EN
  • DE

LM4040QCEM3-3.0/NOPB

Part No LM4040QCEM3-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3 / Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz 35µVrms
Voltage - Input -
Current - Supply -
Current - Cathode 70 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382493-LM4040QCEM3-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040QCEM3-3.0/NOPB CAD Model

Description

Product Overview: LM4040QCEM3-3.0/NOPB

The LM4040QCEM3-3.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This high-quality component offers a fixed voltage of 3.0V and is designed to maintain a consistent voltage output over a wide range of operating conditions, including changes in temperature, load conditions, and the effects of aging.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, making it suitable for a wide range of precision applications.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal deviation in output voltage with temperature variations.
  • Load Regulation: Exhibits excellent load regulation characteristics, maintaining a stable output despite changes in the load.
  • Supply Voltage: Capable of operating with a wide supply voltage range, offering flexibility in various circuit designs.
  • Package: Housed in a space-saving SOT-23 package, ideal for compact PCB layouts.
  • Quality and Reliability: Manufactured by Texas Instruments, ensuring high quality and reliability for critical applications.
  • Automotive Grade: Qualified for automotive applications, denoted by the 'Q' in the product name, meeting stringent industry standards.
  • No Lead (NOPB): Lead-free (NOPB) component, compliant with RoHS regulations, making it environmentally friendly and suitable for use in all markets worldwide.

Applications

The LM4040QCEM3-3.0/NOPB is an ideal choice for a variety of applications that require a precise reference voltage. It is commonly used in:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial instrumentation
  • Automotive electronics
  • Medical devices
  • Power supplies

Conclusion

With its precision performance and robust design, the LM4040QCEM3-3.0/NOPB from Texas Instruments is a reliable solution for designers in need of a stable voltage reference. Its combination of features, including low temperature coefficient, excellent load regulation, and wide operating voltage range, make it a versatile component suitable for a myriad of demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5505 $54.2675
80+ $1.2722 $101.7760
125+ $1.2324 $154.0500
170+ $1.1927 $202.7590
220+ $1.1529 $253.6380
295+ $1.0337 $304.9415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess