EN
  • EN
  • DE

LM4050AEM3-2.0/NOPB

Part No LM4050AEM3-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3  /  Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 34µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4050AEM3-2.0/NOPBDKR,LM4050AEM3-2.0/NOPBCT,*LM4050AEM3-2.0/NOPB,LM4050AEM320NOPB,-LM4050AEM3,-LM4050AEM3-2.0-NDR,LM4050AEM3-2.0/NOPBTR
Standard Package 1,000
Win Source Part Number 1070107-LM4050AEM3-2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3-2.0/NOPB CAD Model

Description

Product Overview: LM4050AEM3-2.0/NOPB

The LM4050AEM3-2.0/NOPB is a precision voltage reference from Texas Instruments designed to provide a fixed voltage of 2.0V. This high-quality component is tailored for various applications that require an accurate reference voltage, such as data converters, portable instrumentation, and battery-powered devices. The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Precision Voltage: The LM4050AEM3-2.0/NOPB offers a stable and precise 2.0V output, with an impressive accuracy level that ensures reliable performance in critical applications.
  • Low Temperature Coefficient: This component has a low temperature coefficient, which ensures the output voltage remains stable over a wide temperature range, enhancing the reliability of the end application.
  • Wide Operating Current Range: The device is capable of operating over a broad current range, providing design flexibility and compatibility with a variety of circuits and systems.
  • Long-Term Stability: Designed for longevity, the LM4050AEM3-2.0/NOPB exhibits excellent long-term stability, making it a trustworthy component for applications that demand consistent performance over time.
  • No External Components Required: This voltage reference does not require any external components, simplifying design and reducing the overall bill of materials.
  • Reverse Breakdown Protection: The device includes reverse breakdown protection, safeguarding it against potential damage due to reverse voltage conditions.

Applications

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Battery Management Systems
  • Portable Instrumentation
  • Power Supply Monitoring

The LM4050AEM3-2.0/NOPB is also characterized for automotive applications, ensuring it meets the stringent requirements of the automotive industry. With its robust design and reliable performance, this voltage reference from Texas Instruments is an ideal choice for designers looking to enhance the precision and stability of their electronic systems.

Furthermore, the "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly range, which is supplied in "No Lead" (Pb-free) packaging, supporting the global transition to environmentally friendly manufacturing practices.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess