EN
  • EN
  • DE

LM4050AEM3-8.2

Part No LM4050AEM3-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 8.192V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199608-LM4050AEM3-8.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3-8.2 CAD Model

Description

The LM4050AEM3-8.2 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for their commitment to quality and innovation in the semiconductor industry. This device provides a fixed voltage reference of 8.2 volts with an impressive accuracy and stability, making it an ideal choice for precision applications.

Key Features

  • Reference Voltage: A precise 8.2V output, suitable for various calibration and control applications within electronic circuits.
  • Accuracy: Boasts a high initial accuracy, ensuring reliable performance for critical designs.
  • Temperature Coefficient: Features a low temperature coefficient, maintaining stable operation over a wide range of temperatures.
  • Package: Comes in a compact SOT-23 package, ideal for space-constrained applications.
  • Long-Term Stability: Demonstrates excellent long-term stability, providing a consistent reference over the lifespan of the device.
  • Supply Voltage Range: Supports a broad range of supply voltages above the reference voltage, adding to its versatility in different circuit configurations.
  • Low Dynamic Impedance: Ensures minimal variance in output voltage with changes in load conditions, contributing to a stable reference signal.

Applications

The LM4050AEM3-8.2 voltage reference is widely used in various high-performance applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered and energy-sensitive devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4050AEM3-8.2 is no exception and is designed to meet stringent industry standards for performance and reliability. It is a reliable component that engineers and designers can count on for consistent operation in their sophisticated electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM4050AEM3-8.2 precision voltage reference.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2982 $52.7712
37+ $2.7063 $100.1331
58+ $2.6217 $152.0586
79+ $2.5371 $200.4309
102+ $2.4526 $250.1652
137+ $2.1988 $301.2356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess