EN
  • EN
  • DE

LM4050AEM3X-4.1/NOPB

Part No LM4050AEM3X-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 78μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054379-LM4050AEM3X-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3X-4.1/NOPB CAD Model

Description

Product Overview: LM4050AEM3X-4.1/NOPB

The LM4050AEM3X-4.1/NOPB is a precision micropower shunt voltage reference from Texas Instruments, a leader in semiconductor solutions. This high-quality component offers a fixed reverse breakdown voltage of 4.1V with a tight tolerance. It is designed for a wide array of applications, including industrial and automotive systems, where stable and accurate voltage references are critical.

Key Features

  • Precision Voltage: The LM4050AEM3X-4.1/NOPB provides a precise 4.1V output with an impressive ±0.1% initial accuracy for the B Grade version.
  • Low Temperature Coefficient: This device features a low temperature coefficient, ensuring minimal voltage variation over temperature ranges, which is essential for reliable operation in varying environmental conditions.
  • Wide Operating Current: It operates over a wide current range from 45 µA to 15 mA, offering flexibility and compatibility with different circuit designs.
  • Stability: The voltage reference is stable with capacitive loads, making it versatile for use in systems that have dynamic load conditions.
  • Package: Supplied in a small SOT-23 package, the LM4050AEM3X-4.1/NOPB is ideal for space-constrained applications.
  • No External Capacitor Required: This device does not require an external capacitor for voltage stability, simplifying design and reducing component count.

Applications

  • Portable, Battery-Powered Equipment
  • Data Acquisition Systems
  • Instrumentation
  • Automotive Electronics
  • Power Supplies
  • Industrial Control Systems

Quality and Reliability

The LM4050AEM3X-4.1/NOPB is manufactured by Texas Instruments with a commitment to quality and reliability. It is available in a "No Pb" (lead-free) version, denoted by the "NOPB" suffix, making it compliant with RoHS regulations and suitable for eco-friendly applications. Texas Instruments ensures that this voltage reference meets stringent industry standards, providing designers with confidence in their power management solutions.

Conclusion

With its high precision, stability, and versatility, the LM4050AEM3X-4.1/NOPB from Texas Instruments stands out as an excellent choice for designers who require a reliable voltage reference in their circuits. Its compact form factor and ease of integration make it a go-to component for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2538 $52.0608
38+ $2.6698 $101.4524
58+ $2.5864 $150.0112
80+ $2.5030 $200.2400
104+ $2.4195 $251.6280
139+ $2.1692 $301.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess