EN
  • EN
  • DE

LM4050AIM3-8.2/NOPB

Part No LM4050AIM3-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3  /  Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15 mA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 8.192V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150µVrms
Current - Cathode 95 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4050AIM3-8.2CT-ND,*LM4050AIM3-8.2,LM4050AIM3-8.2/NOPBCT,LM4050AIM3-8.2TR-NDR,LM4050AIM3-8.2DKR-ND,LM4050AIM3-8.2,LM4050AIM3-8.2CT,*LM4050AIM3-8.2/NOPB,LM4050AIM3-8.2/NOPBTR,LM4050AIM3-8.2CT-NDR,LM4050AIM3-8.2DKR,LM4050AIM3-8.2TR,LM4050AIM382NOPB,LM4050AIM3-8.2TR-ND,LM4050AIM3-8.2/NOPBDKR
Standard Package 1,000
Win Source Part Number 1070110-LM4050AIM3-8.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050AIM3-8.2/NOPB CAD Model

Description

Texas Instruments Precision Micropower Shunt Voltage Reference

The LM4050AIM3-8.2/NOPB is a high-precision shunt voltage reference from Texas Instruments, designed to provide a stable and accurate voltage reference for various applications. With a fixed reverse breakdown voltage of 8.2V, this device is ideal for precision applications in measurement systems, data converters, and portable instrumentation, where stability and low power consumption are critical.

This voltage reference operates with a wide current range from 60 µA to 15 mA, ensuring flexibility across different operating conditions. The low dynamic impedance and excellent temperature stability (only 75 ppm/°C variation over the entire temperature range) make it a reliable component in temperature-sensitive applications.

The LM4050AIM3-8.2/NOPB comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. The device is also characterized for operation from −40°C to +125°C, providing robust performance across a wide range of environmental conditions. Additionally, the "NOPB" designation indicates that this product is lead-free, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Key features of the LM4050AIM3-8.2/NOPB include:

  • Fixed 8.2V output voltage with high accuracy
  • Low temperature coefficient: 75 ppm/°C (max)
  • Wide operating current range: 60 µA to 15 mA
  • Low dynamic impedance
  • Extended operating temperature range: −40°C to +125°C
  • Compact SOT-23 package for space-saving
  • RoHS compliant and lead-free for environmental safety

The LM4050AIM3-8.2/NOPB is a versatile and reliable solution for maintaining a precise voltage reference in a variety of electronic systems. Its combination of accuracy, power efficiency, and robustness makes it an excellent choice for designers looking to enhance the performance of their circuits.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess