EN
  • EN
  • DE

LM4050QAIM3-2.0/NOPB

Part No LM4050QAIM3-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT23-3 / Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 34µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4050
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1316948-LM4050QAIM3-2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QAIM3-2.0/NOPB CAD Model

Description

Product Overview: LM4050QAIM3-2.0/NOPB

The LM4050QAIM3-2.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed voltage of 2.0V with an impressive stability and accuracy for a wide range of applications that require a stable reference voltage.

Key Features

  • Precision Reference Voltage: The device provides a precise 2.0V output, with an accuracy level of ±0.1% (B Grade) at 25°C.
  • Low Temperature Coefficient: It features a low temperature coefficient, typically 50 ppm/°C, ensuring reliable operation over a wide temperature range.
  • Wide Operating Current Range: The LM4050QAIM3-2.0/NOPB operates over a current range of 60 µA to 15 mA, making it versatile for various circuits and applications.
  • High Stability: With long-term stability and low dynamic impedance, the device provides a stable voltage reference under varying load conditions.
  • Automotive Grade: The device is qualified for automotive applications, adhering to the rigorous standards required for such use cases.
  • No External Capacitor Required: The design does not require an external capacitor for output voltage stabilization, simplifying the circuit design.

Applications

Due to its robustness and precision, the LM4050QAIM3-2.0/NOPB is suitable for a multitude of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Industrial instrumentation
  • Automotive electronics
  • Power supplies

Product Certification

The NOPB designation indicates that this product is part of Texas Instruments' eco-friendly "Green" product line, which is free from lead (Pb) and other environmentally harmful substances, complying with RoHS regulations.

Package and Quality

This voltage reference comes in a compact SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, providing reliable and consistent performance for the LM4050QAIM3-2.0/NOPB voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2492 $51.7316
55+ $1.8455 $101.5025
84+ $1.7878 $150.1752
116+ $1.7301 $200.6916
150+ $1.6725 $250.8750
201+ $1.4995 $301.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess