EN
  • EN
  • DE

LM4051BEM3X-ADJ/NOPB

Part No LM4051BEM3X-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054419-LM4051BEM3X-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051BEM3X-ADJ/NOPB CAD Model

Description

Product Overview: LM4051BEM3X-ADJ/NOPB

The LM4051BEM3X-ADJ/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component offers an adjustable output voltage, which can be set from the minimum voltage of 1.24V to a maximum of 10V with the use of external resistors. It is an ideal choice for a wide range of applications, including power supplies, battery-operated equipment, and other electronic devices requiring a stable voltage reference.

Key Features

  • Adjustable Output: Users can adjust the output voltage from 1.24V to 10V, providing versatility for various applications.
  • Low Temperature Coefficient: The device has a typical temperature coefficient of only 50 ppm/°C, ensuring a stable output over a wide temperature range.
  • Low Operational Current: It operates with a very low dynamic impedance and a typical current of 60µA, making it suitable for battery-powered devices.
  • High Precision: The LM4051BEM3X-ADJ/NOPB offers excellent precision with an initial accuracy of ±0.5% for the A grade version.
  • Wide Operating Temperature Range: The device is functional over an extended temperature range from −40°C to +85°C, suitable for various environments.
  • Small Form Factor: The SOT-23 package is compact and ideal for space-constrained applications.

Applications

  • Portable and Battery-Powered Electronics
  • Power Supplies
  • Data Acquisition Systems
  • Instrumentation
  • Automotive Electronics

The LM4051BEM3X-ADJ/NOPB is a reliable and flexible component that ensures a stable reference voltage is maintained. With its adjustable output and low power consumption, it is an excellent choice for designers who require a precise voltage reference in their circuit designs. The device's small footprint and robust performance under varying conditions make it a versatile component that can be integrated into a multitude of electronic systems.

For detailed information, datasheets, and technical specifications, customers can visit the Texas Instruments website or contact their local authorized distributor. The LM4051BEM3X-ADJ/NOPB is a testament to Texas Instruments' commitment to providing high-quality, precise, and energy-efficient solutions for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess