EN
  • EN
  • DE

LM4128AMF-4.1

Part No LM4128AMF-4.1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Parts Input Voltage (V) 4.496V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199715-LM4128AMF-4.1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128AMF-4.1 CAD Model

Description

The LM4128AMF-4.1 is a high-precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy in critical applications. This precision voltage reference is designed to offer a fixed 4.1V output with an impressive initial accuracy of 0.1%. The device is part of the LM4128 series and comes in a small SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Accuracy: The LM4128AMF-4.1 boasts an initial accuracy of ±0.1%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient of just 20 ppm/°C, the device maintains its accuracy across a wide temperature range.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 10,000 pF without oscillation, offering flexibility in design.
  • Low Dropout Voltage: The LM4128AMF-4.1 operates with a very low dropout voltage, making it suitable for battery-powered devices.
  • Wide Operating Current Range: The device supports an operating current range from 60 μA to 15 mA, accommodating various application requirements.

Applications:

The LM4128AMF-4.1 is an ideal voltage reference for numerous applications, including:

  • Precision data converters (ADCs and DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

Texas Instruments is committed to delivering high-quality components. The LM4128AMF-4.1 is no exception, with its robust design ensuring long-term reliability. This voltage reference is a testament to Texas Instruments' dedication to precision, performance, and durability.

Ordering Information:

For detailed product specifications, sample requests, or to place an order for the LM4128AMF-4.1, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that your designs meet the highest standards of accuracy and reliability with the LM4128AMF-4.1 precision voltage reference.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess