EN
  • EN
  • DE

LM4128BMF-1.8

Part No LM4128BMF-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Parts Input Voltage (V) 2.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199726-LM4128BMF-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128BMF-1.8 CAD Model

Description

The LM4128BMF-1.8 is a precision, low dropout micro-power voltage reference from Texas Instruments. This high-quality component offers a fixed 1.8V output with a tight output voltage tolerance, making it an excellent choice for portable and battery-powered applications that require a stable voltage reference.

Key Features:

  • High Accuracy: The LM4128BMF-1.8 provides an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 100 ppm/°C (max), ensuring reliable performance over a wide range of temperatures.
  • Low Dropout: With a low dropout voltage, this device can maintain accurate output even when the supply voltage is very close to the output voltage, making it ideal for low-voltage operations.
  • Stable with Capacitive Loads: It is designed to be stable without an output capacitor or with ceramic capacitors up to 10 μF, offering flexibility in design.
  • Low Supply Current: The LM4128BMF-1.8 features a typical supply current of 30 μA, which is particularly beneficial for battery-powered devices where power conservation is crucial.

Applications:

This voltage reference is suitable for a wide range of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive control systems
  • High-resolution analog-to-digital converters (ADCs)

Package and Reliability:

The LM4128BMF-1.8 comes in a compact SOT-23 package, which is advantageous for space-constrained applications. Its robust design ensures a high level of reliability, backed by Texas Instruments' commitment to quality.

With its combination of precision, low power consumption, and small footprint, the LM4128BMF-1.8 voltage reference from Texas Instruments is a versatile component that enhances the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0191 $50.4775
61+ $1.6567 $101.0587
94+ $1.6050 $150.8700
129+ $1.5532 $200.3628
167+ $1.5014 $250.7338
223+ $1.3461 $300.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess