The LM4128CMFX-1.8 is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4128 series, designed to provide a stable reference voltage for various applications, including data converters, portable instrumentation, and battery-operated devices.
Key Features
- Reference Voltage: The LM4128CMFX-1.8 provides a fixed 1.8V output, making it suitable for systems that require a precise low-voltage reference.
- Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 20ppm/°C (max), this device ensures a consistent performance over a wide temperature range.
- Low Dropout Voltage: The device operates with a very low dropout voltage, enhancing its performance in battery-powered applications where supply voltage may vary.
- Stability: It is capable of stable operation with capacitive loads up to 10µF, providing flexibility in design for various applications.
- Package: The LM4128CMFX-1.8 comes in a small SOT-23 package, ideal for space-constrained applications.
Applications
The LM4128CMFX-1.8 is versatile and can be used in a range of applications, including:
- Data acquisition systems
- Portable and battery-powered equipment
- Industrial control systems
- Analog and digital electronics that require a precise reference
Product Specifications
Parameter
Value
Output Voltage
1.8V
Initial Accuracy
±0.1%
Temperature Coefficient
20ppm/°C (max)
Package Type
SOT-23
Operating Temperature Range
-40°C to +125°C
With its precision and reliability, the LM4128CMFX-1.8 is an excellent choice for designers seeking a stable voltage reference in their electronic circuits.