EN
  • EN
  • DE

LM4132CQ1MFT2.5

Part No LM4132CQ1MFT2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 240µVp-p
Voltage - Input 2.9V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 469905-LM4132CQ1MFT2.5
Ultra Librarian 3D Model Ultra Librarian LM4132CQ1MFT2.5 CAD Model

Description

Introducing the LM4132CQ1MFT2.5 Voltage Reference from Texas Instruments

The LM4132CQ1MFT2.5 is a precision, low-noise voltage reference chip from Texas Instruments, renowned for delivering exceptional stability and accuracy in a variety of applications. This device is part of TI's LM4132 series, which offers a range of fixed and adjustable voltage references to suit diverse needs.

Key Features

  • High Precision: The LM4132CQ1MFT2.5 provides a fixed 2.5V output with an impressive initial accuracy of ±0.1% (max) at 25°C. This high level of precision is maintained over the full operating temperature range, making it an ideal choice for critical applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 20ppm/°C, this device ensures stable performance across a wide temperature range, which is crucial for applications that are sensitive to temperature variations.
  • Low Noise: It features an exceptionally low output noise of 30μV RMS (10Hz to 10kHz), contributing to its suitability for high-performance analog circuits where noise can be a limiting factor.
  • Excellent Load Regulation: The LM4132CQ1MFT2.5 exhibits superb load regulation characteristics, making it reliable in systems with varying load conditions.
  • Wide Operating Current: This device operates with a current range from 60μA to 15mA, providing designers with a flexible solution for different power requirements.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of −40°C to +125°C, ensuring functionality in harsh environments.

Applications

The LM4132CQ1MFT2.5 is versatile and can be used in a broad array of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Package and Quality

This voltage reference comes in a small SOT-23 package, which is ideal for space-constrained applications. Additionally, the LM4132CQ1MFT2.5 is characterized for operation from −40°C to +125°C, catering to a broad range of industrial and automotive applications.

With its combination of precision, low noise, and high stability, the LM4132CQ1MFT2.5 from Texas Instruments stands out as a superior choice for designers seeking a reliable voltage reference source for their sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0497 $54.4473
21+ $4.9639 $104.2419
32+ $4.8087 $153.8784
43+ $4.6536 $200.1048
56+ $4.4985 $251.9160
75+ $4.0331 $302.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess