EN
  • EN
  • DE

LM4549BVHX

Part No LM4549BVHX
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 2MULTICH 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio, AC '97 Interface 18 b Serial 48-LQFP (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LM4549
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4549BVHXDKR, LM4549BVHXTR, LM4549BVHXCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877470-LM4549BVHX
Ultra Librarian 3D Model Ultra Librarian LM4549BVHX CAD Model

Description

The LM4549BVHX is a high-performance audio codec from Texas Instruments designed to deliver superior sound quality for a wide range of applications. This codec integrates a stereo digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) that work together to provide a complete audio input and output system.

Key Features

  • High-Quality Audio: The LM4549BVHX boasts an impressive signal-to-noise ratio (SNR), ensuring crystal-clear audio playback and recording. It is ideal for applications where audio quality is paramount.
  • Advanced Connectivity: With support for multiple audio data interface formats, this codec can easily be integrated into various digital audio systems, making it highly versatile for designers.
  • Low Power Consumption: Designed with energy efficiency in mind, the LM4549BVHX operates with minimal power, making it suitable for battery-powered devices where power conservation is critical.
  • Integrated Functions: The codec includes built-in functions such as volume control, mute, and a programmable gain amplifier, offering designers flexibility and control over audio parameters.
  • Robust Support: Texas Instruments provides comprehensive technical support for the LM4549BVHX, including detailed datasheets, application notes, and design resources to facilitate product development.

Applications

The LM4549BVHX is designed for use in a diverse array of products, including:

  • Personal Computers and Laptops
  • Professional Audio Equipment
  • Consumer Electronics
  • Portable Audio Devices
  • Automotive Audio Systems

Technical Specifications

Parameter Value DAC SNR 90 dB (Typ) ADC SNR 85 dB (Typ) Supply Voltage 3.3V to 5V Operating Temperature -40°C to 85°C

Overall, the LM4549BVHX from Texas Instruments represents a blend of performance, power efficiency, and versatility, making it an excellent choice for developers looking to incorporate high-quality audio into their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9934 $53.9604
14+ $7.3792 $103.3088
21+ $7.1486 $150.1206
29+ $6.9180 $200.6220
38+ $6.6874 $254.1212
51+ $5.9956 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess