EN
  • EN
  • DE

LM46000PWPR

Part No LM46000PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM46000 SIMPLE SWITCHER® 3.5 V to 60 V 0.5 A Synchronous Step-Down Voltage Converter | IC REG BUCK ADJ 500MA 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 28V
Output Current 500mA
Switching Frequency 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1199926-LM46000PWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM46000PWPR CAD Model

Description

The LM46000PWPR is a high-performance, easy-to-use, and versatile power converter from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to a wide range of applications, this integrated circuit is an ideal solution for designers looking for a low-voltage, high-efficiency voltage regulator.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 60V, making it suitable for diverse applications, from automotive systems to industrial controls.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring flexibility across different designs and requirements.
  • High Efficiency: With an efficiency of up to 90%, the LM46000PWPR minimizes energy loss, making it an excellent choice for energy-sensitive systems.
  • Output Current Capability: This regulator can deliver up to 0.5A of continuous output current, accommodating moderate power demands.
  • Thermal Performance: The device features excellent thermal performance, thanks to its power-enhanced package, which helps to maintain stability and performance across various temperature ranges.
  • Protection Features: It includes built-in thermal shutdown, output overvoltage protection, and undervoltage lockout, ensuring reliable operation and longevity of the product.

Applications

The LM46000PWPR is designed for a broad array of applications, including but not limited to:

  • Automotive infotainment and instrument clusters
  • Telecommunication and networking systems
  • Industrial power supplies and motor control
  • Consumer electronics
  • Power management for field-programmable gate arrays (FPGAs)

Package and Quality

The device is available in a small, surface-mount, 16-pin HTSSOP (PWP) package, which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the LM46000PWPR a trusted choice for engineers and designers worldwide.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0650 $52.1050
40+ $2.5148 $100.5920
62+ $2.4363 $151.0506
85+ $2.3577 $200.4045
110+ $2.2791 $250.7010
147+ $2.0433 $300.3651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess