EN
  • EN
  • DE

LM4671ITL/NOPB

Part No LM4671ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W MONO 9BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, PWM, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-WFBGA, DSBGA
Win Source Part Number 082797-LM4671ITL/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4671ITL/NOPB CAD Model

Description

The LM4671ITL/NOPB from Texas Instruments is a highly efficient, fully integrated audio amplifier designed to deliver high-quality sound for a range of applications.

  • Type: Mono, filter-free, Class-D audio amplifier
  • Output Power: Up to 2.5W of continuous average power @ 8Ω load with less than 10% total harmonic distortion from a 5V power supply
  • Efficiency: High efficiency of 88%
  • Power Supply Voltage Range: Flexible power supply voltage range of 2.4V to 5.5V
  • Noise Floor: Superior low noise floor
  • PSRR: Excellent PSRR
  • Operation: Filter-free operation
  • Shutdown Mode: Reduces the supply current to less than 1μA
  • Protection: Built-in thermal shutdown protection mechanism
  • Package: Compact, lead-free, surface-mount package
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess