EN
  • EN
  • DE
  • IT

LM4782TA/NOPB

Part No LM4782TA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 25W, 3 CHANNEL(  /  Amplifier IC 3-Channel Class AB TO-220-27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Overture™
Package Bulk
Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 25W x 3 @ 8Ohm
Voltage - Supply 20V ~ 64V, ±10V ~ 32V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -20°C ~ 85°C (TA)
Supplier Device Package TO-220-27
Package / Case TO-220-27 Formed Leads
Base Product Number LM4782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-LM4782TA/NOPB,TEXTISLM4782TA/NOPB
Standard Package 1
Win Source Part Number 1209158-LM4782TA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4782TA/NOPB CAD Model

Description

The LM4782TA/NOPB is an audio power amplifier designed by Texas Instruments, renowned for its exceptional audio performance and versatility. This amplifier is part of the Overture™ series and is capable of delivering high-quality sound with minimal distortion and noise, making it an ideal choice for high-fidelity audio applications.

Key Features

  • Output Power: The LM4782TA/NOPB offers 25W per channel of continuous average output power into an 8Ω load, making it powerful enough for a wide range of audio setups.
  • Channels: It is a three-channel audio amplifier, which allows it to drive a 2.1 speaker system (left, right, and subwoofer) or any other configuration requiring up to three separate audio channels.
  • Efficiency: This amplifier operates with a high level of efficiency, which reduces power waste and heat generation, thus extending the life of the product and the overall system it is integrated into.
  • Signal-to-Noise Ratio: With a high signal-to-noise ratio, the LM4782TA/NOPB ensures clear audio reproduction with minimal background noise.
  • Protection: It includes built-in protection features such as over-voltage, under-voltage, overload, and thermal shutdown, making it a reliable choice for long-term use.
  • Package: The device is available in a non-isolated TO-220 package, which aids in easier mounting and heat dissipation.

Applications

The LM4782TA/NOPB is suitable for a variety of audio applications, including:

  • Mini and micro stereo systems
  • Home theater systems
  • Desktop audio systems
  • Self-powered speakers
  • Television sound systems

Environmental and Regulatory Compliance

The NOPB designation indicates that this product is part of Texas Instruments' green product initiative, ensuring that it is lead-free and RoHS compliant. This commitment to environmental responsibility makes the LM4782TA/NOPB not only a high-performing audio amplifier but also a product that aligns with eco-friendly standards.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 2-CHANNEL AUDIO ADC W / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $6.2121
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10QFN
Lowest to $1.4780
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $10.7667
Rohm Semiconductor
IC AMP AUDIO PWR 17W D 44HTSSOP / Audio Amp Speaker 2-CH Stereo 17W Class-D 44-Pin HTSSOP-A EP T/R
Lowest to $6.3431
Texas Instruments
35-W, INDUCTOR-LESS, DIGITAL INP / Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Lowest to $1.9912
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $18.2799
Texas Instruments
IC AMP AUDIO PWR 2.5W MONO 9BGA
Lowest to $2.0448
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess