EN
  • EN
  • DE

LM4809MM

Part No LM4809MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Dual 105mW Headphone Amplifier with Active-Low Shutdown Mode | IC AMP AUDIO PWR .105W AB 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 105mW x 2 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-VSSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number LM4809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199964-LM4809MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4809MM CAD Model

Description

The LM4809MM is a versatile audio power amplifier integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact audio amplifier is particularly well-suited for portable applications due to its miniature physical footprint and low power consumption.

Key Features

  • Output Power: The LM4809MM is capable of delivering 105mW of continuous average power to a 16 Ohm load with 0.1% (THD+N) from a 5V power supply, making it a robust choice for driving headphones or small speakers.
  • Low Voltage Operation: It operates efficiently at a supply voltage range of 2.7V to 5.5V, which aligns well with the power supplies of most portable devices.
  • Efficiency: Its high efficiency of 90% helps to minimize the heat generation and prolongs battery life in portable applications.
  • Boomer Audio Power: As part of Texas Instruments' Boomer series, the LM4809MM is designed to provide high-quality audio amplification with minimal external components and is optimized for mobile phones, PDAs, laptops, and other portable devices.
  • Surface-Mount Package: The device comes in an 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Unity-Gain Stable: The amplifier is unity-gain stable, which allows for external gain setting without concerns of instability.

Applications

The LM4809MM is a perfect fit for a variety of audio applications, especially where space and power efficiency are critical. Applications include, but are not limited to:

  • Portable and mobile devices
  • Headphone amplifiers
  • PDAs and handheld computing devices
  • Portable multimedia players
  • Notebook and laptop computers

Conclusion

Overall, the LM4809MM from Texas Instruments stands out as a high-performance audio solution that combines power efficiency with high-quality sound amplification, all in a miniature package. Its ease of integration and robust feature set make it an excellent choice for designers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess