EN
  • EN
  • DE

Z84C4306FEC

Part No Z84C4306FEC
Manufacturer Zilog
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Series Z80
Package Tray
Product Status Obsolete
Applications I/O Controller
Voltage - Supply 5V
Supplier Device Package 44-QFP
Mounting Type Surface Mount
Base Product Number Z84C43
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 939927-Z84C4306FEC
Ultra Librarian 3D Model Ultra Librarian Z84C4306FEC CAD Model

Description

The 939927-Z84C4306FEC is an integrated circuit (IC) designed for specialized interface applications, specifically as an I/O controller.

  • Product Line: Zilog Z80 series
  • Package: Tray
  • Standard Package: 96 pieces
  • Interface: None
  • Voltage Supply: 5V
  • Mounting Type: Surface mount
  • Supplier Device Package: 44-QFP
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.31.0001

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess