EN
  • EN
  • DE

LM4936MHX/NOPB

Part No LM4936MHX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Boomer™ Audio Power Amplifier Series Stereo 2W Audio Power Amplifiers with Volume Control and Selectable Control Interface (SPI or I2C)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm; 110mW x 2 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Bass Boost, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-HTSSOP
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1200149-LM4936MHX/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4936
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4936MHX/NOPB CAD Model

Description

The LM4936MHX/NOPB is an integrated audio subsystem designed by Texas Instruments, offering a high-quality audio solution for portable devices. This advanced IC combines a number of features that make it an ideal choice for applications where space and power efficiency are critical, such as mobile phones, PDAs, and portable media players.

Key Features

  • Audio Codec: The device includes a stereo audio codec with a 16-bit digital-to-analog converter (DAC) and an analog-to-digital converter (ADC), providing excellent sound quality for both playback and recording functions.
  • Amplifiers: It comes with integrated headphone and speaker amplifiers, which allows designers to save space and reduce component count in their designs.
  • Power Management: Designed with power efficiency in mind, the LM4936MHX/NOPB features a low-power consumption mode, making it suitable for battery-powered applications.
  • Volume Control: The device offers programmable volume control, which can be easily adjusted to suit user preferences or specific application requirements.
  • I2C Control Interface: It is equipped with an I2C control interface, facilitating communication with microprocessors or microcontrollers for system control and configuration.
  • 3D Sound Enhancement: The built-in 3D sound enhancement feature provides an immersive audio experience, adding depth and spatial effects to the audio output.

Package and Quality

The LM4936MHX/NOPB is packaged in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device is provided in a lead-free package, aligning with modern environmental standards and regulations. Additionally, its NOPB (No Lead (Pb)) designation indicates that it is RoHS compliant, ensuring that it meets the requirements for hazardous substance restrictions.

Applications

With its versatile feature set and high-quality audio performance, the LM4936MHX/NOPB is suitable for a wide range of applications. It is particularly well-suited for portable electronic devices where users expect excellent audio quality without compromising on battery life or device size.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8472 $50.0136
32+ $3.1567 $101.0144
50+ $3.0581 $152.9050
68+ $2.9594 $201.2392
88+ $2.8608 $251.7504
117+ $2.5648 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess