EN
  • EN
  • DE

LM5025BSD

Part No LM5025BSD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Voltage Mode PWM Controller | IC REG CTRLR FWRD CONV 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 400kHz
Duty Cycle (Maximum) 71%, 73%
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5025
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200230-LM5025BSD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5025BSD CAD Model

Description

Introducing the LM5025BSD Active Clamp Voltage Mode PWM Controller

The LM5025BSD from Texas Instruments is a sophisticated and versatile PWM (Pulse Width Modulation) controller designed to cater to a wide range of power supply applications. This high-performance component is part of TI's esteemed power management portfolio and is engineered to deliver exceptional efficiency and reliability in switch-mode power supplies.

Key Features of the LM5025BSD

  • Active-Clamp Topology: The LM5025BSD employs an advanced active-clamp topology which enhances the efficiency of the power supply by recycling the leakage energy of the transformer. This feature not only improves the overall performance but also contributes to the reduction of power loss.
  • Voltage Mode Control: With its voltage mode control with line voltage feed-forward, the LM5025BSD provides excellent line regulation, making it an ideal choice for applications requiring consistent performance under varying input voltage conditions.
  • Integrated Startup Regulator: The device includes an integrated startup regulator that eliminates the need for an external startup resistor, simplifying the design and reducing the bill of materials.
  • Programmable Soft-Start: To ensure a smooth power-up sequence and minimize stress on the power supply components, the LM5025BSD features a programmable soft-start function.
  • Protection Features: The controller is equipped with a comprehensive set of protection features, including over-voltage, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The LM5025BSD is suitable for a broad spectrum of applications, particularly in areas where efficient energy conversion is critical. These applications include:

  • Telecommunications Power Supplies
  • Industrial Power Systems
  • Server and Networking Power Supplies
  • Automotive and Aerospace Systems

With its robust design and advanced features, the LM5025BSD is designed to meet the stringent requirements of modern power supply designs, offering designers a reliable and high-efficiency solution for their power management needs.

For more detailed information, technical specifications, and application guides, visit the Texas Instruments website or consult the LM5025BSD datasheet.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess