EN
  • EN
  • DE

74HC157DT

Part No 74HC157DT
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 729174-74HC157DT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC157DT CAD Model

Description

Product Overview: 74HC157DT from NXP Semiconductors

The 74HC157DT is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is designed to perform multiplexing and demultiplexing functions in digital systems. It is part of the 74HC family, which is well-known for its robust performance and compatibility with a wide range of applications.

Key Features

  • Quad 2-Input Multiplexer: The 74HC157DT features four identical 2-input multiplexers, which allow it to select one of the two binary inputs to four separate output lines, making it a versatile component for routing signals in complex digital systems.
  • High-Speed Operation: This device is capable of high-speed operation, ensuring minimal propagation delays and efficient performance in critical timing applications.
  • Low Power Consumption: The CMOS technology used in the 74HC157DT results in low power dissipation, which makes it suitable for battery-operated and power-sensitive designs.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 6V, the 74HC157DT can be used in systems that require different voltage levels, enhancing its flexibility and adaptability to various environments.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, allowing it to interface with other TTL logic families without the need for additional buffering.
  • ESD Protection: It includes protection against excess static discharge, providing reliability and longevity in the field.

Applications

The 74HC157DT is suitable for a broad range of applications, including:

  • Data routing and signal gating
  • Digital signal processing
  • Function generation
  • Communication systems
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC157DT is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Its robust design is intended to provide consistent operation even under varying environmental conditions.

Whether you are designing a complex digital system or simply need a reliable multiplexing solution, the 74HC157DT from NXP Semiconductors is an excellent choice that combines functionality, performance, and dependability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess