EN
  • EN
  • DE

LM5025SDX

Part No LM5025SDX
Manufacturer Texas Instruments
Description Active Clamp Voltage Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200237-LM5025SDX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5025SDX CAD Model

Description

The LM5025SDX from Texas Instruments is a feature-rich active clamp voltage mode PWM controller designed to cater to a wide range of power supply applications. This advanced controller integrates all the necessary functions required for designing high-efficiency isolated power converters.

The LM5025SDX is equipped with an active-clamp/reset circuit that not only improves efficiency through zero-voltage switching (ZVS) but also reduces stress on the switching transistors, thereby extending the life of your power supply. The device's voltage mode control with line voltage feed-forward provides excellent line regulation for fixed frequency systems.

With an operating frequency range up to 1MHz, the LM5025SDX offers designers the flexibility to optimize their power supply for size, efficiency, and performance by allowing the use of smaller passive components. The integrated high-voltage startup regulator ensures a quick and efficient startup sequence, minimizing standby power consumption.

Protection features are paramount in power supply design, and the LM5025SDX does not disappoint. It includes programmable over-current protection, thermal shutdown, and an under-voltage lockout to safeguard your system against a wide spectrum of fault conditions. These protections enhance the reliability and longevity of the end application.

The device also boasts a programmable soft-start function that limits inrush currents and ensures a controlled startup. Additionally, the LM5025SDX has a sync input that allows for easy synchronization to an external clock, making it an ideal choice for noise-sensitive applications that require precise frequency management.

Available in a compact 10-pin WSON package, the LM5025SDX is suitable for space-constrained applications, and its lead-free construction aligns with modern environmental standards. Whether you are designing an off-line or DC-to-DC converter, the LM5025SDX provides the performance, flexibility, and reliability required for today's demanding power supply applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0118 $50.2950
61+ $1.6508 $100.6988
94+ $1.5992 $150.3248
130+ $1.5476 $201.1880
168+ $1.4960 $251.3280
224+ $1.3412 $300.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess