EN
  • EN
  • DE

LM5026MTX

Part No LM5026MTX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Active Clamp Current Mode PWM Controller | IC REG CTRLR FWRD CONV 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 15V
Switching Frequency 200kHz ~ 590kHz
Duty Cycle (Maximum) 70%, 80%
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Reset, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5026
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200239-LM5026MTX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5026MTX CAD Model

Description

Introducing the LM5026MTX Power Management IC by Texas Instruments

The LM5026MTX is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is part of TI's extensive portfolio of power management products, catering to a wide range of applications that require efficient and reliable power supply solutions.

The LM5026MTX is an active power factor correction (PFC) controller that operates in continuous conduction mode (CCM), making it an ideal choice for applications that demand high power factor and low THD (Total Harmonic Distortion). It is designed to manage pre-regulator power supplies found in systems such as telecommunication equipment, servers, and industrial control systems.

Key Features of the LM5026MTX:

  • Voltage Range: The device operates at an input voltage range from 9V to 76V, providing a versatile solution for a variety of power supply designs.
  • High-Efficiency: The LM5026MTX is optimized for high-efficiency operations, which helps in reducing power losses and improving overall system performance.
  • Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring the safety and reliability of the power supply under various conditions.
  • Adjustable Operating Frequency: The switching frequency is adjustable up to 1MHz, allowing designers to fine-tune the performance of their power supply system to meet specific requirements.
  • Soft-Start: The soft-start feature minimizes inrush current during startup, providing a smooth ramp-up of the output voltage and reducing stress on the system components.

The LM5026MTX comes in a compact surface-mount package, which is suitable for space-constrained applications. Its advanced features and robust design make it a go-to choice for engineers looking to develop power supply systems with high reliability and performance.

Whether you are designing power supplies for consumer electronics, industrial applications, or communication infrastructure, the LM5026MTX from Texas Instruments offers the functionality and flexibility to meet the stringent requirements of modern power management tasks.

For more information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6507 $51.1717
65+ $1.5463 $100.5095
101+ $1.4940 $150.8940
144+ $1.3896 $200.1024
187+ $1.3373 $250.0751
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess