EN
  • EN
  • DE

LM5071MT-50

Part No LM5071MT-50
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE PD CTRLR W/AUX 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage - Operating 1.8 V to 60 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 082825-LM5071MT-50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5071MT-50 CAD Model

Description

The LM5071MT-50 is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a renowned global semiconductor company known for its innovative IC designs.

  • Type: Power over Ethernet (PoE) controller.
  • Functions: Detection, under voltage lockout, inrush current limit, classification, and current limit.
  • Power: Designed to support applications that require up to 50W of power.
  • Configuration: Can be configured as either an endpoint or a midspan power insertion device.
  • Applications: VoIP phones, wireless LAN access points, security cameras, and remote Ethernet switches.
  • Feature: Programmable classification current.
  • Feature: Programmable inrush current limit.
  • Feature: Under voltage lockout.
  • Features: Over temperature shutdown feature and a current limit.
  • Packaging: 14-pin TSSOP.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7114 $51.9596
33+ $3.0453 $100.4949
51+ $2.9501 $150.4551
71+ $2.8550 $202.7050
91+ $2.7598 $251.1418
122+ $2.4743 $301.8646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,474 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess